Passive Plus, Inc. Ceramic Capacitors 1111C9R1CW152X

Description
.110 X.110 9.1 PF 0.25PF 1500 VO
Request a Quote Datasheet
Description
.110 X.110 9.1 PF 0.25PF 1500 VO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111C9R1CW152XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C9R1CW152XTR-ND
Ceramic Capacitors 4363-1111C9R1CW152XTR-ND
.110 X.110 9.1 PF 0.25PF 1500 VO

.110 X.110 9.1 PF 0.25PF 1500 VO

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C9R1CW152XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C9R1CW152XCT-ND
Ceramic Capacitors 4363-1111C9R1CW152XCT-ND
.110 X.110 9.1 PF 0.25PF 1500 VO

.110 X.110 9.1 PF 0.25PF 1500 VO

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C9R1CW152XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C9R1CW152XDKR-ND
Ceramic Capacitors 4363-1111C9R1CW152XDKR-ND
.110 X.110 9.1 PF 0.25PF 1500 VO

.110 X.110 9.1 PF 0.25PF 1500 VO

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-1111C9R1CW152XTR-ND 4363-1111C9R1CW152XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave; Bypass High Voltage Capacitor; High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details