Passive Plus, Inc. Ceramic Capacitors 1111C910GW152X

Description
.110 X.110 91 PF 2% 1500 VOLTS S
Request a Quote Datasheet
Description
.110 X.110 91 PF 2% 1500 VOLTS S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111C910GW152XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C910GW152XTR-ND
Ceramic Capacitors 4363-1111C910GW152XTR-ND
.110 X.110 91 PF 2% 1500 VOLTS S

.110 X.110 91 PF 2% 1500 VOLTS S

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C910GW152XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C910GW152XDKR-ND
Ceramic Capacitors 4363-1111C910GW152XDKR-ND
.110 X.110 91 PF 2% 1500 VOLTS S

.110 X.110 91 PF 2% 1500 VOLTS S

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C910GW152XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C910GW152XCT-ND
Ceramic Capacitors 4363-1111C910GW152XCT-ND
.110 X.110 91 PF 2% 1500 VOLTS S

.110 X.110 91 PF 2% 1500 VOLTS S

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-1111C910GW152XTR-ND 4363-1111C910GW152XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave; Bypass High Voltage Capacitor; High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30G103J1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details