Passive Plus, Inc. Ceramic Capacitors 1111C910FW501X

Description
CAP CER 91PF 500V C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 91PF 500V C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111C910FW501XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C910FW501XDKR-ND
Ceramic Capacitors 4363-1111C910FW501XDKR-ND
CAP CER 91PF 500V C0G/NP0 1111

CAP CER 91PF 500V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C910FW501XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C910FW501XTR-ND
Ceramic Capacitors 4363-1111C910FW501XTR-ND
CAP CER 91PF 500V C0G/NP0 1111

CAP CER 91PF 500V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C910FW501XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C910FW501XCT-ND
Ceramic Capacitors 4363-1111C910FW501XCT-ND
CAP CER 91PF 500V C0G/NP0 1111

CAP CER 91PF 500V C0G/NP0 1111

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-1111C910FW501XDKR-ND 4363-1111C910FW501XTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C102K1RAC - 914149-C0805C102K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details