Passive Plus, Inc. Ceramic Capacitors 1111C750FW152X

Description
.110 X.110 75 PF 1% 1500 VOLTS S
Request a Quote Datasheet
Description
.110 X.110 75 PF 1% 1500 VOLTS S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111C750FW152XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C750FW152XDKR-ND
Ceramic Capacitors 4363-1111C750FW152XDKR-ND
.110 X.110 75 PF 1% 1500 VOLTS S

.110 X.110 75 PF 1% 1500 VOLTS S

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C750FW152XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C750FW152XCT-ND
Ceramic Capacitors 4363-1111C750FW152XCT-ND
.110 X.110 75 PF 1% 1500 VOLTS S

.110 X.110 75 PF 1% 1500 VOLTS S

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C750FW152XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C750FW152XTR-ND
Ceramic Capacitors 4363-1111C750FW152XTR-ND
.110 X.110 75 PF 1% 1500 VOLTS S

.110 X.110 75 PF 1% 1500 VOLTS S

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-1111C750FW152XDKR-ND 4363-1111C750FW152XCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1620729 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers