Passive Plus, Inc. Ceramic Capacitors 1111C270FW152X

Description
.110 X.110 27 PF 1% 1500 VOLTS S
Request a Quote Datasheet
Description
.110 X.110 27 PF 1% 1500 VOLTS S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111C270FW152XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C270FW152XCT-ND
Ceramic Capacitors 4363-1111C270FW152XCT-ND
.110 X.110 27 PF 1% 1500 VOLTS S

.110 X.110 27 PF 1% 1500 VOLTS S

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C270FW152XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C270FW152XTR-ND
Ceramic Capacitors 4363-1111C270FW152XTR-ND
.110 X.110 27 PF 1% 1500 VOLTS S

.110 X.110 27 PF 1% 1500 VOLTS S

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C270FW152XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C270FW152XDKR-ND
Ceramic Capacitors 4363-1111C270FW152XDKR-ND
.110 X.110 27 PF 1% 1500 VOLTS S

.110 X.110 27 PF 1% 1500 VOLTS S

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-1111C270FW152XCT-ND 4363-1111C270FW152XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details