Passive Plus, Inc. Ceramic Capacitors 1111C201FW102X

Description
.110 X.110 200 PF 1% 1000 VOLTS
Request a Quote Datasheet
Description
.110 X.110 200 PF 1% 1000 VOLTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111C201FW102XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C201FW102XTR-ND
Ceramic Capacitors 4363-1111C201FW102XTR-ND
.110 X.110 200 PF 1% 1000 VOLTS

.110 X.110 200 PF 1% 1000 VOLTS

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C201FW102XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C201FW102XDKR-ND
Ceramic Capacitors 4363-1111C201FW102XDKR-ND
.110 X.110 200 PF 1% 1000 VOLTS

.110 X.110 200 PF 1% 1000 VOLTS

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C201FW102XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C201FW102XCT-ND
Ceramic Capacitors 4363-1111C201FW102XCT-ND
.110 X.110 200 PF 1% 1000 VOLTS

.110 X.110 200 PF 1% 1000 VOLTS

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-1111C201FW102XTR-ND 4363-1111C201FW102XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave; Bypass High Voltage Capacitor; High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F671 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0470 microF
View Details
2 suppliers
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details