Passive Plus, Inc. Ceramic Capacitors 1111C102JW101X

Description
.110 X.110 1000 PF 5% 100 VOLTS
Datasheet
Description
.110 X.110 1000 PF 5% 100 VOLTS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1111C102JW101X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1111C102JW101X
Ceramic Capacitors 1111C102JW101X
.110 X.110 1000 PF 5% 100 VOLTS

.110 X.110 1000 PF 5% 100 VOLTS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number 1111C102JW101X
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave; Bypass
Capacitance Type Fixed
Operating Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011296 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details