Passive Plus, Inc. Ceramic Capacitors 0805N330FW251X

Description
.080 X.050 33PF 1% 250 VOLTS SUR
Request a Quote Datasheet
Description
.080 X.050 33PF 1% 250 VOLTS SUR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0805N330FW251XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0805N330FW251XCT-ND
Ceramic Capacitors 4363-0805N330FW251XCT-ND
.080 X.050 33PF 1% 250 VOLTS SUR

.080 X.050 33PF 1% 250 VOLTS SUR

Buy Now Datasheet
Ceramic Capacitors - 4363-0805N330FW251XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0805N330FW251XDKR-ND
Ceramic Capacitors 4363-0805N330FW251XDKR-ND
.080 X.050 33PF 1% 250 VOLTS SUR

.080 X.050 33PF 1% 250 VOLTS SUR

Buy Now Datasheet
Ceramic Capacitors - 4363-0805N330FW251XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0805N330FW251XTR-ND
Ceramic Capacitors 4363-0805N330FW251XTR-ND
.080 X.050 33PF 1% 250 VOLTS SUR

.080 X.050 33PF 1% 250 VOLTS SUR

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-0805N330FW251XCT-ND 4363-0805N330FW251XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details