Passive Plus, Inc. Ceramic Capacitors 0805N221JW251X

Description
.080 X.050 220PF 5% 250 VOLTS SU
Request a Quote Datasheet
Description
.080 X.050 220PF 5% 250 VOLTS SU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0805N221JW251XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0805N221JW251XDKR-ND
Ceramic Capacitors 4363-0805N221JW251XDKR-ND
.080 X.050 220PF 5% 250 VOLTS SU

.080 X.050 220PF 5% 250 VOLTS SU

Buy Now Datasheet
Ceramic Capacitors - 4363-0805N221JW251XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0805N221JW251XCT-ND
Ceramic Capacitors 4363-0805N221JW251XCT-ND
.080 X.050 220PF 5% 250 VOLTS SU

.080 X.050 220PF 5% 250 VOLTS SU

Buy Now Datasheet
Ceramic Capacitors - 4363-0805N221JW251XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0805N221JW251XTR-ND
Ceramic Capacitors 4363-0805N221JW251XTR-ND
.080 X.050 220PF 5% 250 VOLTS SU

.080 X.050 220PF 5% 250 VOLTS SU

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-0805N221JW251XDKR-ND 4363-0805N221JW251XCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers