Passive Plus, Inc. Ceramic Capacitors 0805N180FW251X

Description
CAP CER 18PF 250V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 18PF 250V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0805N180FW251XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0805N180FW251XCT-ND
Ceramic Capacitors 4363-0805N180FW251XCT-ND
CAP CER 18PF 250V C0G/NP0 0805

CAP CER 18PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 4363-0805N180FW251XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0805N180FW251XTR-ND
Ceramic Capacitors 4363-0805N180FW251XTR-ND
CAP CER 18PF 250V C0G/NP0 0805

CAP CER 18PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 4363-0805N180FW251XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0805N180FW251XDKR-ND
Ceramic Capacitors 4363-0805N180FW251XDKR-ND
CAP CER 18PF 250V C0G/NP0 0805

CAP CER 18PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 0805N180FW251X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805N180FW251X
Ceramic Capacitors 0805N180FW251X
.080 X.050 18PF 1% 250 VOLTS SUR

.080 X.050 18PF 1% 250 VOLTS SUR

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-0805N180FW251XCT-ND 4363-0805N180FW251XDKR-ND 0805N180FW251X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PSB302K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF2R4B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details