Passive Plus, Inc. Ceramic Capacitors 0603N330FW251

Description
CAP CER 33PF 250V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 33PF 250V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0603N330FW251TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0603N330FW251TR-ND
Ceramic Capacitors 4363-0603N330FW251TR-ND
CAP CER 33PF 250V C0G/NP0 0603

CAP CER 33PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 4363-0603N330FW251DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0603N330FW251DKR-ND
Ceramic Capacitors 4363-0603N330FW251DKR-ND
CAP CER 33PF 250V C0G/NP0 0603

CAP CER 33PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 4363-0603N330FW251CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0603N330FW251CT-ND
Ceramic Capacitors 4363-0603N330FW251CT-ND
CAP CER 33PF 250V C0G/NP0 0603

CAP CER 33PF 250V C0G/NP0 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-0603N330FW251TR-ND 4363-0603N330FW251DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C133T200DE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details