Passive Plus, Inc. Ceramic Capacitors 0603N2R7BW251

Description
.060 X.030 2.7 PF .1PF 250 VOLTS
Request a Quote Datasheet
Description
.060 X.030 2.7 PF .1PF 250 VOLTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0603N2R7BW251DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0603N2R7BW251DKR-ND
Ceramic Capacitors 4363-0603N2R7BW251DKR-ND
.060 X.030 2.7 PF .1PF 250 VOLTS

.060 X.030 2.7 PF .1PF 250 VOLTS

Buy Now Datasheet
Ceramic Capacitors - 4363-0603N2R7BW251TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0603N2R7BW251TR-ND
Ceramic Capacitors 4363-0603N2R7BW251TR-ND
.060 X.030 2.7 PF .1PF 250 VOLTS

.060 X.030 2.7 PF .1PF 250 VOLTS

Buy Now Datasheet
Ceramic Capacitors - 4363-0603N2R7BW251CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0603N2R7BW251CT-ND
Ceramic Capacitors 4363-0603N2R7BW251CT-ND
.060 X.030 2.7 PF .1PF 250 VOLTS

.060 X.030 2.7 PF .1PF 250 VOLTS

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-0603N2R7BW251DKR-ND 4363-0603N2R7BW251TR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers