Passive Plus, Inc. Ceramic Capacitors 0603N200FW251

Description
.060 X.030 20 PF 1% 250 VOLTS SU
Request a Quote Datasheet
Description
.060 X.030 20 PF 1% 250 VOLTS SU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0603N200FW251CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0603N200FW251CT-ND
Ceramic Capacitors 4363-0603N200FW251CT-ND
.060 X.030 20 PF 1% 250 VOLTS SU

.060 X.030 20 PF 1% 250 VOLTS SU

Buy Now Datasheet
Ceramic Capacitors - 4363-0603N200FW251DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0603N200FW251DKR-ND
Ceramic Capacitors 4363-0603N200FW251DKR-ND
.060 X.030 20 PF 1% 250 VOLTS SU

.060 X.030 20 PF 1% 250 VOLTS SU

Buy Now Datasheet
Ceramic Capacitors - 4363-0603N200FW251TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0603N200FW251TR-ND
Ceramic Capacitors 4363-0603N200FW251TR-ND
.060 X.030 20 PF 1% 250 VOLTS SU

.060 X.030 20 PF 1% 250 VOLTS SU

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-0603N200FW251CT-ND 4363-0603N200FW251DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C152T250AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers