Passive Plus, Inc. Ceramic Capacitors 0505X502KP500

Description
CAP CER 5000PF 50V X7R 0505
Request a Quote Datasheet
Description
CAP CER 5000PF 50V X7R 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0505X502KP500CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505X502KP500CT-ND
Ceramic Capacitors 4363-0505X502KP500CT-ND
CAP CER 5000PF 50V X7R 0505

CAP CER 5000PF 50V X7R 0505

Buy Now Datasheet
Ceramic Capacitors - 4363-0505X502KP500TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505X502KP500TR-ND
Ceramic Capacitors 4363-0505X502KP500TR-ND
CAP CER 5000PF 50V X7R 0505

CAP CER 5000PF 50V X7R 0505

Buy Now Datasheet
Ceramic Capacitors - 4363-0505X502KP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505X502KP500DKR-ND
Ceramic Capacitors 4363-0505X502KP500DKR-ND
CAP CER 5000PF 50V X7R 0505

CAP CER 5000PF 50V X7R 0505

Buy Now Datasheet
Ceramic Capacitors - 0505X502KP500 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0505X502KP500
Ceramic Capacitors 0505X502KP500
.055 X.055 5000 PF 10% 50 VOLT,

.055 X.055 5000 PF 10% 50 VOLT,

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-0505X502KP500CT-ND 4363-0505X502KP500DKR-ND 0505X502KP500
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers