Passive Plus, Inc. Ceramic Capacitors 0505X103MP500

Description
CAP CER 10000PF 50V X7R 0505
Request a Quote Datasheet
Description
CAP CER 10000PF 50V X7R 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0505X103MP500CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505X103MP500CT-ND
Ceramic Capacitors 4363-0505X103MP500CT-ND
CAP CER 10000PF 50V X7R 0505

CAP CER 10000PF 50V X7R 0505

Buy Now Datasheet
Ceramic Capacitors - 4363-0505X103MP500TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505X103MP500TR-ND
Ceramic Capacitors 4363-0505X103MP500TR-ND
CAP CER 10000PF 50V X7R 0505

CAP CER 10000PF 50V X7R 0505

Buy Now Datasheet
Ceramic Capacitors - 4363-0505X103MP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505X103MP500DKR-ND
Ceramic Capacitors 4363-0505X103MP500DKR-ND
CAP CER 10000PF 50V X7R 0505

CAP CER 10000PF 50V X7R 0505

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-0505X103MP500CT-ND 4363-0505X103MP500DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 106SVH050MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details