Passive Plus, Inc. Ceramic Capacitors 0505P470GP151X

Description
CAP CER 47PF 150V P90 0505
Request a Quote Datasheet
Description
CAP CER 47PF 150V P90 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0505P470GP151XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505P470GP151XDKR-ND
Ceramic Capacitors 4363-0505P470GP151XDKR-ND
CAP CER 47PF 150V P90 0505

CAP CER 47PF 150V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 4363-0505P470GP151XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505P470GP151XTR-ND
Ceramic Capacitors 4363-0505P470GP151XTR-ND
CAP CER 47PF 150V P90 0505

CAP CER 47PF 150V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 4363-0505P470GP151XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505P470GP151XCT-ND
Ceramic Capacitors 4363-0505P470GP151XCT-ND
CAP CER 47PF 150V P90 0505

CAP CER 47PF 150V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 0505P470GP151X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0505P470GP151X
Ceramic Capacitors 0505P470GP151X
.050 X.050 47 PF 2% 150 VOLTS NO

.050 X.050 47 PF 2% 150 VOLTS NO

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-0505P470GP151XDKR-ND 4363-0505P470GP151XTR-ND 0505P470GP151X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1943376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers