Passive Plus, Inc. Ceramic Capacitors 0505P220JW151X

Description
CAP CER 22PF 150V P90 0505
Request a Quote Datasheet
Description
CAP CER 22PF 150V P90 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0505P220JW151XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505P220JW151XTR-ND
Ceramic Capacitors 4363-0505P220JW151XTR-ND
CAP CER 22PF 150V P90 0505

CAP CER 22PF 150V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 4363-0505P220JW151XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505P220JW151XCT-ND
Ceramic Capacitors 4363-0505P220JW151XCT-ND
CAP CER 22PF 150V P90 0505

CAP CER 22PF 150V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 4363-0505P220JW151XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505P220JW151XDKR-ND
Ceramic Capacitors 4363-0505P220JW151XDKR-ND
CAP CER 22PF 150V P90 0505

CAP CER 22PF 150V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 0505P220JW151X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0505P220JW151X
Ceramic Capacitors 0505P220JW151X
.050 X.050 22 PF 5% 150 VOLTS SU

.050 X.050 22 PF 5% 150 VOLTS SU

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-0505P220JW151XTR-ND 4363-0505P220JW151XDKR-ND 0505P220JW151X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105RSB202K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1727542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details