Passive Plus, Inc. Ceramic Capacitors 0505C560KW201X

Description
.055 X.055 56 PF 10% 200 VOLTS S
Request a Quote Datasheet
Description
.055 X.055 56 PF 10% 200 VOLTS S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0505C560KW201XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C560KW201XCT-ND
Ceramic Capacitors 4363-0505C560KW201XCT-ND
.055 X.055 56 PF 10% 200 VOLTS S

.055 X.055 56 PF 10% 200 VOLTS S

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C560KW201XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C560KW201XDKR-ND
Ceramic Capacitors 4363-0505C560KW201XDKR-ND
.055 X.055 56 PF 10% 200 VOLTS S

.055 X.055 56 PF 10% 200 VOLTS S

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C560KW201XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C560KW201XTR-ND
Ceramic Capacitors 4363-0505C560KW201XTR-ND
.055 X.055 56 PF 10% 200 VOLTS S

.055 X.055 56 PF 10% 200 VOLTS S

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-0505C560KW201XCT-ND 4363-0505C560KW201XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details