Passive Plus, Inc. Ceramic Capacitors 0505C510KW201X

Description
.055 X.055 51 PF 10% 200 VOLTS S
Request a Quote Datasheet
Description
.055 X.055 51 PF 10% 200 VOLTS S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0505C510KW201XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C510KW201XTR-ND
Ceramic Capacitors 4363-0505C510KW201XTR-ND
.055 X.055 51 PF 10% 200 VOLTS S

.055 X.055 51 PF 10% 200 VOLTS S

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C510KW201XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C510KW201XCT-ND
Ceramic Capacitors 4363-0505C510KW201XCT-ND
.055 X.055 51 PF 10% 200 VOLTS S

.055 X.055 51 PF 10% 200 VOLTS S

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C510KW201XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C510KW201XDKR-ND
Ceramic Capacitors 4363-0505C510KW201XDKR-ND
.055 X.055 51 PF 10% 200 VOLTS S

.055 X.055 51 PF 10% 200 VOLTS S

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-0505C510KW201XTR-ND 4363-0505C510KW201XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 380LX121M400H022 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 120 microF
View Details
4 suppliers
Aluminium Capacitors - 1701044 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details