Passive Plus, Inc. Ceramic Capacitors 0505C330GW301X

Description
.055 X.055 33 PF 2% 300 VOLTS SU
Request a Quote Datasheet
Description
.055 X.055 33 PF 2% 300 VOLTS SU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0505C330GW301XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C330GW301XCT-ND
Ceramic Capacitors 4363-0505C330GW301XCT-ND
.055 X.055 33 PF 2% 300 VOLTS SU

.055 X.055 33 PF 2% 300 VOLTS SU

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C330GW301XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C330GW301XDKR-ND
Ceramic Capacitors 4363-0505C330GW301XDKR-ND
.055 X.055 33 PF 2% 300 VOLTS SU

.055 X.055 33 PF 2% 300 VOLTS SU

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C330GW301XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C330GW301XTR-ND
Ceramic Capacitors 4363-0505C330GW301XTR-ND
.055 X.055 33 PF 2% 300 VOLTS SU

.055 X.055 33 PF 2% 300 VOLTS SU

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-0505C330GW301XCT-ND 4363-0505C330GW301XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers