Passive Plus, Inc. Ceramic Capacitors 0505C300JW301X

Description
.055 X.055 30 PF 5% 300 VOLTS SU
Request a Quote Datasheet
Description
.055 X.055 30 PF 5% 300 VOLTS SU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0505C300JW301XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C300JW301XDKR-ND
Ceramic Capacitors 4363-0505C300JW301XDKR-ND
.055 X.055 30 PF 5% 300 VOLTS SU

.055 X.055 30 PF 5% 300 VOLTS SU

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C300JW301XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C300JW301XCT-ND
Ceramic Capacitors 4363-0505C300JW301XCT-ND
.055 X.055 30 PF 5% 300 VOLTS SU

.055 X.055 30 PF 5% 300 VOLTS SU

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C300JW301XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C300JW301XTR-ND
Ceramic Capacitors 4363-0505C300JW301XTR-ND
.055 X.055 30 PF 5% 300 VOLTS SU

.055 X.055 30 PF 5% 300 VOLTS SU

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-0505C300JW301XDKR-ND 4363-0505C300JW301XCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701122 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 106AVD050MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525005P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details