Passive Plus, Inc. Ceramic Capacitors 0505C180KW301X

Description
.055 X.055 18 PF 10% 300 VOLTS S
Request a Quote Datasheet
Description
.055 X.055 18 PF 10% 300 VOLTS S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0505C180KW301XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C180KW301XDKR-ND
Ceramic Capacitors 4363-0505C180KW301XDKR-ND
.055 X.055 18 PF 10% 300 VOLTS S

.055 X.055 18 PF 10% 300 VOLTS S

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C180KW301XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C180KW301XCT-ND
Ceramic Capacitors 4363-0505C180KW301XCT-ND
.055 X.055 18 PF 10% 300 VOLTS S

.055 X.055 18 PF 10% 300 VOLTS S

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C180KW301XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C180KW301XTR-ND
Ceramic Capacitors 4363-0505C180KW301XTR-ND
.055 X.055 18 PF 10% 300 VOLTS S

.055 X.055 18 PF 10% 300 VOLTS S

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-0505C180KW301XDKR-ND 4363-0505C180KW301XCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C0603C221K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details