parvalux by maxon PBL86-55 48V 4000 RPM 776624

Description
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL86 is a brushless direct current (BLDC) motor. It is available with a voltage of 48V DC and output power up to 586 Watts. It is rated for nominal continuous torque up to 1.4 Nm (S1) and maximum intermittent torque up to 2.5 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet
Description
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL86 is a brushless direct current (BLDC) motor. It is available with a voltage of 48V DC and output power up to 586 Watts. It is rated for nominal continuous torque up to 1.4 Nm (S1) and maximum intermittent torque up to 2.5 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PBL86-55 48V 4000 RPM - 776624 - parvalux by maxon
Taunton, MA, United States
PBL86-55 48V 4000 RPM
776624
PBL86-55 48V 4000 RPM 776624
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL86 is a brushless direct current (BLDC) motor. It is available with a voltage of 48V DC and output power up to 586 Watts. It is rated for nominal continuous torque up to 1.4 Nm (S1) and maximum intermittent torque up to 2.5 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density.

The Parvalux PBL86 is a brushless direct current (BLDC) motor. It is available with a voltage of 48V DC and output power up to 586 Watts. It is rated for nominal continuous torque up to 1.4 Nm (S1) and maximum intermittent torque up to 2.5 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category Brushless Motors
Product Number 776624
Product Name PBL86-55 48V 4000 RPM
Motor Type DC Motor
Standard DC Voltage 48V
Torque Constant 15.58 in-oz/amp (110 mN-m/amp)
Output Power 0.5616 HP
Continuous Current 10.3 amps
Unlock Full Specs
to access all available technical data