Parker Hannifin/Electromechanical Automation Selector Switch ZB4BG4

Description
KEY SWITCH, HARMONY XB4, 22 MM DIAMETER, ROUND, 2 POSITIONS, 90 DEGREE, BLACK, CHROMIUM PLATED METAL, -40 TO +70 DEGREE C, IP67/69. FREE 2 YEAR RADWELL WARRANTY
Description
KEY SWITCH, HARMONY XB4, 22 MM DIAMETER, ROUND, 2 POSITIONS, 90 DEGREE, BLACK, CHROMIUM PLATED METAL, -40 TO +70 DEGREE C, IP67/69. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 6107030 - Radwell International
Willingboro, NJ, United States
Selector Switch
6107030
Selector Switch 6107030
KEY SWITCH, HARMONY XB4, 22 MM DIAMETER, ROUND, 2 POSITIONS, 90 DEGREE, BLACK, CHROMIUM PLATED METAL, -40 TO +70 DEGREE C, IP67/69. FREE 2 YEAR RADWELL WARRANTY

KEY SWITCH, HARMONY XB4, 22 MM DIAMETER, ROUND, 2 POSITIONS, 90 DEGREE, BLACK, CHROMIUM PLATED METAL, -40 TO +70 DEGREE C, IP67/69. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 6107030
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
N program - NHS - Main switch - NHSNH16/4-POL -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details