Parker Hannifin / Automation / Electromechanical Division - Europe HTR Vertical Actuators T3B080

Description
Can be combined with HLE and HPLA linear actuators in a modular system Resistant aluminium telescope profile Backlash-free guidance by means of adjustable, plastic rollers mounted on roller bearings Maintenance-free, low-noise rollers Non-wearing and non-slip toothed belt drive Simple, non-critical installation and start up Long stroke (maximum 4 m) with minimum overall height High working load up to 50 kg Withstands high side loads and moments - even when extended
Datasheet
Description
Can be combined with HLE and HPLA linear actuators in a modular system Resistant aluminium telescope profile Backlash-free guidance by means of adjustable, plastic rollers mounted on roller bearings Maintenance-free, low-noise rollers Non-wearing and non-slip toothed belt drive Simple, non-critical installation and start up Long stroke (maximum 4 m) with minimum overall height High working load up to 50 kg Withstands high side loads and moments - even when extended
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HTR Vertical Actuators T3B080
Can be combined with HLE and HPLA linear actuators in a modular system Resistant aluminium telescope profile Backlash-free guidance by means of adjustable, plastic rollers mounted on roller bearings Maintenance-free, low-noise rollers Non-wearing and non-slip toothed belt drive Simple, non-critical installation and start up Long stroke (maximum 4 m) with minimum overall height High working load up to 50 kg Withstands high side loads and moments - even when extended
  • Can be combined with HLE and HPLA linear actuators in a modular system
  • Resistant aluminium telescope profile
  • Backlash-free guidance by means of adjustable, plastic rollers mounted on roller bearings
  • Maintenance-free, low-noise rollers
  • Non-wearing and non-slip toothed belt drive
  • Simple, non-critical installation and start up
  • Long stroke (maximum 4 m) with minimum overall height
  • High working load up to 50 kg
  • Withstands high side loads and moments - even when extended
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Linear Actuators
Product Number T3B080
Product Name HTR Vertical Actuators
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 157 inch (4000 mm)
Rated Speed 197 in/sec (300 m/min)
Rated Force 110 lbs (50.06 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Act Integrated Motion Actuator - MA1 Heavy Duty Series - Compact Automation
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 2 to 12 inch (50.8 to 305 mm)
View Details
42DBL-L Linear Actuator Stepper Motor - 42DBL40C2U-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 3 inch (76.2 mm)
Motor Type Stepper
View Details
Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 105 lbs (47.71 kg)
Drive Type Ball Screw
View Details