Parker Hannifin / Automation / Electromechanical Division - Europe SY Series Stepper Motors SY87

Description
SY Series - 1.8 Degree - 2 Phase Hybrid Stepper Motors Nema 23 , Nema 34 & Nema 42 Frame Sizes with 1-, 2- and 3-stack motor lengths Rated at IP55 as standard Option for: IP68 on Terminal Box Version Option for: 200 or 500 Line Encoder Option for: Vacuum Preperation to 10-6 Torr Holding brake available Rear Shaft Options Terminal Box or Flying Lead Maximum Holding Torque 0.45 - 13 Nm Current per Phase: 4.2 - 10 A (RMS) Inductance per Phase: 1 - 2.7 mH Rotor inertias: 0.125 - 12 kgcm²
Datasheet
Description
SY Series - 1.8 Degree - 2 Phase Hybrid Stepper Motors Nema 23 , Nema 34 & Nema 42 Frame Sizes with 1-, 2- and 3-stack motor lengths Rated at IP55 as standard Option for: IP68 on Terminal Box Version Option for: 200 or 500 Line Encoder Option for: Vacuum Preperation to 10-6 Torr Holding brake available Rear Shaft Options Terminal Box or Flying Lead Maximum Holding Torque 0.45 - 13 Nm Current per Phase: 4.2 - 10 A (RMS) Inductance per Phase: 1 - 2.7 mH Rotor inertias: 0.125 - 12 kgcm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SY Series Stepper Motors SY87
SY Series - 1.8 Degree - 2 Phase Hybrid Stepper Motors Nema 23 , Nema 34 & Nema 42 Frame Sizes with 1-, 2- and 3-stack motor lengths Rated at IP55 as standard Option for: IP68 on Terminal Box Version Option for: 200 or 500 Line Encoder Option for: Vacuum Preperation to 10-6 Torr Holding brake available Rear Shaft Options Terminal Box or Flying Lead Maximum Holding Torque 0.45 - 13 Nm Current per Phase: 4.2 - 10 A (RMS) Inductance per Phase: 1 - 2.7 mH Rotor inertias: 0.125 - 12 kgcm²

SY Series - 1.8 Degree - 2 Phase Hybrid Stepper Motors

  • Nema 23 , Nema 34 & Nema 42 Frame Sizes
    with 1-, 2- and 3-stack motor lengths
  • Rated at IP55 as standard
  • Option for: IP68 on Terminal Box Version
  • Option for: 200 or 500 Line Encoder
  • Option for: Vacuum Preperation to 10-6 Torr
  • Holding brake available
  • Rear Shaft Options
  • Terminal Box or Flying Lead
  • Maximum Holding Torque 0.45 - 13 Nm
  • Current per Phase: 4.2 - 10 A (RMS)
  • Inductance per Phase: 1 - 2.7 mH
  • Rotor inertias: 0.125 - 12 kgcm²
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Stepper Motors (rotary)
Product Number SY87
Product Name SY Series Stepper Motors
Stepper Construction Hybrid
Current per Phase 4.2 to 8.4 amps
Number of Leads 8 #
Holding Torque 255 to 765 In-oz (180 to 540 N-cm)
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
 - PST.35HB3011-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1.1 amps
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
Rotor Inertia 1.13E-6 oz-in-sec² (8.00E-6 kg-cm²)
View Details
Stepper Motors - 5350366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 17 In-oz (12 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details