The Parker SCPSD pressure controller combines the functionality of a pressure switch, pressure sensor and display into one compact and reliable unit. Simple to operate using the easy to follow menu system and 3 key front panel, or using the programming module. The SCPSD delivers high performance with superb functionality with interference resistance and long-term stability. Each switch can be independently adjusted for damping, delay times, hysteresis and switching pressures. The Large illuminated display is easy to read from a distance and is rotatable to aid installation. Pressure units can be set to either bar MPa or psi and the LCD display can set to show maximum or minimum recorded pressure, actual pressure or the set switching points. Password protection prevents against tampering or accidental adjustment. The SCPSD features a rugged metal casing that prevents humidity ingress and is resistant to shock and vibration. The internal circuitry is protected against overvoltage, short circuit and reverse polarity.
Minimum Operating Pressure = 0bar
Maximum Operating Pressure = 60 bar
Pressure Type = Positive Pressure
Connection = G 1/4
Voltage Rating = 1.5V dc
Connection Thread Size = 1/4 in
Manufacturer Series = SCPSD
Connection Thread Standard = G
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +85°C
RS Components, Ltd. | |
---|---|
Product Category | Vacuum Switches |
Product Number | 5116655 |
Device Category | Switch |