Parker Hannifin / Hydraulics / Hydraulic Pump Division Medium Pressure Piston Pump PVP Series

Description
Flexible and high-performing, the PVP Series increases uptime with fast and reliable variable volume pumps engineered for medium pressure applications. PVP pumps feature thru-shaft capability and high-strength construction for greater productivity, while improving the work environment with reduced noise levels and easy-to-service components. Markets: • Industrial • Oil & gas • Material handling • Power generation Features/Benefits: • Increased Productivity • Fast response times • Full power thru-shaft capability • Design Flexibility • Durable cast iron housing • Metric, pilot and shaft ports available • Wide range of controls • Ease of Use • Replaceable bronze port plate and piston slipper plate • Optional inlet/outlet locations for easy installation • Decreased operational noise Controls: • Pressure compensation • Load sensing • Horsepower limiting • Horsepower and load sensing • Remote pressure compensation • Adjustable maximum volume stop • Hi/lo torque (power) limiting • Low pressure standby Technical Characteristics: • Maximum operating pressure of 250 bar (3,600 psi) • Maximum speed of 2,400 rpm • Temperature range of -40 to 122ºF (-40 to 50ºC)
Description
Flexible and high-performing, the PVP Series increases uptime with fast and reliable variable volume pumps engineered for medium pressure applications. PVP pumps feature thru-shaft capability and high-strength construction for greater productivity, while improving the work environment with reduced noise levels and easy-to-service components. Markets: • Industrial • Oil & gas • Material handling • Power generation Features/Benefits: • Increased Productivity • Fast response times • Full power thru-shaft capability • Design Flexibility • Durable cast iron housing • Metric, pilot and shaft ports available • Wide range of controls • Ease of Use • Replaceable bronze port plate and piston slipper plate • Optional inlet/outlet locations for easy installation • Decreased operational noise Controls: • Pressure compensation • Load sensing • Horsepower limiting • Horsepower and load sensing • Remote pressure compensation • Adjustable maximum volume stop • Hi/lo torque (power) limiting • Low pressure standby Technical Characteristics: • Maximum operating pressure of 250 bar (3,600 psi) • Maximum speed of 2,400 rpm • Temperature range of -40 to 122ºF (-40 to 50ºC)

Suppliers

Company
Product
Description
Supplier Links
Medium Pressure Piston Pump - PVP Series - Parker Hannifin / Hydraulics / Hydraulic Pump Division
Marysville, OH, USA
Medium Pressure Piston Pump
PVP Series
Medium Pressure Piston Pump PVP Series
Flexible and high-performing, the PVP Series increases uptime with fast and reliable variable volume pumps engineered for medium pressure applications. PVP pumps feature thru-shaft capability and high-strength construction for greater productivity, while improving the work environment with reduced noise levels and easy-to-service components. Markets: • Industrial • Oil & gas • Material handling • Power generation Features/Benefits: • Increased Productivity • Fast response times • Full power thru-shaft capability • Design Flexibility • Durable cast iron housing • Metric, pilot and shaft ports available • Wide range of controls • Ease of Use • Replaceable bronze port plate and piston slipper plate • Optional inlet/outlet locations for easy installation • Decreased operational noise Controls: • Pressure compensation • Load sensing • Horsepower limiting • Horsepower and load sensing • Remote pressure compensation • Adjustable maximum volume stop • Hi/lo torque (power) limiting • Low pressure standby Technical Characteristics: • Maximum operating pressure of 250 bar (3,600 psi) • Maximum speed of 2,400 rpm • Temperature range of -40 to 122ºF (-40 to 50ºC)

Flexible and high-performing, the PVP Series increases uptime with fast and reliable variable volume pumps engineered for medium pressure applications. PVP pumps feature thru-shaft capability and high-strength construction for greater productivity, while improving the work environment with reduced noise levels and easy-to-service components.

Markets:

    • Industrial
    • Oil & gas
    • Material handling
    • Power generation

Features/Benefits:

    • Increased Productivity
    • Fast response times
    • Full power thru-shaft capability
    • Design Flexibility
    • Durable cast iron housing
    • Metric, pilot and shaft ports available
    • Wide range of controls
    • Ease of Use
    • Replaceable bronze port plate and piston slipper plate
    • Optional inlet/outlet locations for easy installation
    • Decreased operational noise

Controls:

    • Pressure compensation
    • Load sensing
    • Horsepower limiting
    • Horsepower and load sensing
    • Remote pressure compensation
    • Adjustable maximum volume stop
    • Hi/lo torque (power) limiting
    • Low pressure standby

Technical Characteristics:

    • Maximum operating pressure of 250 bar (3,600 psi)
    • Maximum speed of 2,400 rpm
    • Temperature range of -40 to 122ºF (-40 to 50ºC)
Supplier's Site

Technical Specifications

  Parker Hannifin / Hydraulics / Hydraulic Pump Division
Product Category Liquid Handling Pumps
Product Number PVP Series
Product Name Medium Pressure Piston Pump
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 30.400 GPM (115.15 L/min)
Media Temperature -40 to 122 F (-40 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
14C3-E5 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 4.000 inch (102 mm)
Power Source Electric Motor
View Details