Parker Hannifin / Automation / Pneumatic - Europe Moduflex Compressed Air Filter P3TFA2EAKMN

Description
Moduflex Extra Compressed Air Filters Moduflex Extra Compressed Air Filters provide air quality in accordance with ISO 8573.1:2001, the international standard for compressed air quality. Moduflex Extras coalescing filters are the first range of filters specifically designed to deliver air quality in accordance with ISO 8573.1 : 2001 when tested with the stringent requirements of the new ISO 12500-1 international standard for Compressed Air Filter Testing.
Description
Moduflex Extra Compressed Air Filters Moduflex Extra Compressed Air Filters provide air quality in accordance with ISO 8573.1:2001, the international standard for compressed air quality. Moduflex Extras coalescing filters are the first range of filters specifically designed to deliver air quality in accordance with ISO 8573.1 : 2001 when tested with the stringent requirements of the new ISO 12500-1 international standard for Compressed Air Filter Testing.

Suppliers

Company
Product
Description
Supplier Links
Moduflex Compressed Air Filter - P3TFA2EAKMN - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Moduflex Compressed Air Filter
P3TFA2EAKMN
Moduflex Compressed Air Filter P3TFA2EAKMN
Moduflex Extra Compressed Air Filters Moduflex Extra Compressed Air Filters provide air quality in accordance with ISO 8573.1:2001, the international standard for compressed air quality. Moduflex Extras coalescing filters are the first range of filters specifically designed to deliver air quality in accordance with ISO 8573.1 : 2001 when tested with the stringent requirements of the new ISO 12500-1 international standard for Compressed Air Filter Testing.

Moduflex Extra Compressed Air Filters

Moduflex Extra Compressed Air Filters provide air quality in accordance with ISO 8573.1:2001, the international standard for compressed air quality.

Moduflex Extras coalescing filters are the first range of filters specifically designed to deliver air quality in accordance with ISO 8573.1 : 2001 when tested with the stringent requirements of the new ISO 12500-1 international standard for Compressed Air Filter Testing.

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Compressed Air Filters
Product Number P3TFA2EAKMN
Product Name Moduflex Compressed Air Filter
Filter Type General Purpose
Connection British Standard Pipe Thread
Maximum Volume 1314.0 SCFM (2233 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Fine Screen Breathers - NPT Hex Nipples - BMB-5-SS - O'Keefe Controls Co.
Specs
Connection 1/8" NPT
Filter Size 25 microns (25 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details
10-32 or M5 Male Thread to 10-32 or M5 Female Thread, Mesh Screen Filter - CFS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details
Automatic Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Drain Automatic
Material Metal
View Details
Oil Mist Eliminator - OME Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Coalescing
Features Gauge
Maximum Volume 125.0 to 8000.0 SCFM (212 to 13598 m³/hr)
View Details