Parker Hannifin / Automation / Pneumatic - Europe P1J Series P1J-G050DS-0050

Description
Dia 12 to 63mm bore size Stroke lengths up to 100mm Single and double acting Magnetic piston as standard Compact dimensions for confined spaces Complete range of mountings and sensors
Description
Dia 12 to 63mm bore size Stroke lengths up to 100mm Single and double acting Magnetic piston as standard Compact dimensions for confined spaces Complete range of mountings and sensors

Suppliers

Company
Product
Description
Supplier Links
Dia 12 to 63mm bore size Stroke lengths up to 100mm Single and double acting Magnetic piston as standard Compact dimensions for confined spaces Complete range of mountings and sensors
  • Dia 12 to 63mm bore size
  • Stroke lengths up to 100mm
  • Single and double acting
  • Magnetic piston as standard
  • Compact dimensions for confined spaces
  • Complete range of mountings and sensors
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Air Cylinders
Product Number P1J-G050DS-0050
Product Name P1J Series
Stroke 1.97 inch (50 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 1.97 inch (50 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Mountable Pneumatic Round Cylinders -  - Bansbach Easylift®
Specs
Stroke 7.87 inch (200 mm)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter 0.9843 inch (25 mm)
View Details
GC 3000 Series Guided Air Cylinders -  - Compact Automation
Specs
Stroke 0.3937 to 5.91 inch (10 to 150 mm)
Bore Size 0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration Simple
View Details
Compact air cylinder - ADN-100-50-A-PPS-A - Festo Corporation
Specs
Stroke 1.97 inch (50 mm)
Rated Load/Force 1059 lbs (480 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
View Details