Parker Hannifin / Automation / Pneumatic - Europe ISO 6431/VDMA - P1D Series P1D-S125MS-0200

Description
Dia 32 - 125mm Bore sizes to ISO/VDMA standards Double acting for medium duty operation Magnetic piston as standard Non-lube operation Adjustable end cushioning High and low temperature versions Clean version for Food Industry Flexible porting Complete range of mountings and sensors
Description
Dia 32 - 125mm Bore sizes to ISO/VDMA standards Double acting for medium duty operation Magnetic piston as standard Non-lube operation Adjustable end cushioning High and low temperature versions Clean version for Food Industry Flexible porting Complete range of mountings and sensors

Suppliers

Company
Product
Description
Supplier Links
ISO 6431/VDMA - P1D Series - P1D-S125MS-0200 - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
ISO 6431/VDMA - P1D Series
P1D-S125MS-0200
ISO 6431/VDMA - P1D Series P1D-S125MS-0200
Dia 32 - 125mm Bore sizes to ISO/VDMA standards Double acting for medium duty operation Magnetic piston as standard Non-lube operation Adjustable end cushioning High and low temperature versions Clean version for Food Industry Flexible porting Complete range of mountings and sensors
  • Dia 32 - 125mm Bore sizes to ISO/VDMA standards
  • Double acting for medium duty operation
  • Magnetic piston as standard
  • Non-lube operation
  • Adjustable end cushioning
  • High and low temperature versions
  • Clean version for Food Industry
  • Flexible porting
  • Complete range of mountings and sensors
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Linear Actuators
Product Number P1D-S125MS-0200
Product Name ISO 6431/VDMA - P1D Series
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

Ballscrew Linear Actuator - DL15-100-SV-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
P8-ST Micro Stepper Actuator 10mm stroke 49:1 gearing - P8-10-49-3-ST - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
View Details
Pneumatic Linear Actuators - Linear Tension Cable Air Cylinders - Branham, W.C. Inc.
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 72 to 222 inch (1829 to 5639 mm)
View Details
Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 234 lbs (106 kg)
Drive Type Ball Screw
View Details