Parker Hannifin / Automation / Pneumatic - Europe ISO 6431/VDMA - P1D Series P1D-S080MS-0125

Description
Dia 32 - 125mm Bore sizes to ISO/VDMA standards Double acting for medium duty operation Magnetic piston as standard Non-lube operation Adjustable end cushioning High and low temperature versions Clean version for Food Industry Flexible porting Complete range of mountings and sensors
Description
Dia 32 - 125mm Bore sizes to ISO/VDMA standards Double acting for medium duty operation Magnetic piston as standard Non-lube operation Adjustable end cushioning High and low temperature versions Clean version for Food Industry Flexible porting Complete range of mountings and sensors

Suppliers

Company
Product
Description
Supplier Links
ISO 6431/VDMA - P1D Series - P1D-S080MS-0125 - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
ISO 6431/VDMA - P1D Series
P1D-S080MS-0125
ISO 6431/VDMA - P1D Series P1D-S080MS-0125
Dia 32 - 125mm Bore sizes to ISO/VDMA standards Double acting for medium duty operation Magnetic piston as standard Non-lube operation Adjustable end cushioning High and low temperature versions Clean version for Food Industry Flexible porting Complete range of mountings and sensors
  • Dia 32 - 125mm Bore sizes to ISO/VDMA standards
  • Double acting for medium duty operation
  • Magnetic piston as standard
  • Non-lube operation
  • Adjustable end cushioning
  • High and low temperature versions
  • Clean version for Food Industry
  • Flexible porting
  • Complete range of mountings and sensors
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Linear Actuators
Product Number P1D-S080MS-0125
Product Name ISO 6431/VDMA - P1D Series
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-160-HV-EH-V1-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 50 inch (1270 mm)
Rated Speed 47.24 in/sec (72 m/min)
Rated Force 110 lbs (50 kg)
View Details
LA3 Series Linear Actuators - MMP LA3-24V-10-A-150 - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 0.9300 in/sec (1.42 m/min)
Rated Force 56 lbs (25.4 kg)
View Details
Linear Actuators Series 06L ... SL Gearhead with integrated Lead Screw standard load -  - FAULHABER MICROMO
Specs
Rated Force 2.7 lbs (1.22 kg)
Drive Type Lead Screw/ACME Screw
View Details