Parker Hannifin / Automation / Pneumatic - Europe ISO 6431/VDMA - P1D Series P1D-S040MS-0080

Description
Dia 32 - 125mm Bore sizes to ISO/VDMA standards Double acting for medium duty operation Magnetic piston as standard Non-lube operation Adjustable end cushioning High and low temperature versions Clean version for Food Industry Flexible porting Complete range of mountings and sensors
Description
Dia 32 - 125mm Bore sizes to ISO/VDMA standards Double acting for medium duty operation Magnetic piston as standard Non-lube operation Adjustable end cushioning High and low temperature versions Clean version for Food Industry Flexible porting Complete range of mountings and sensors

Suppliers

Company
Product
Description
Supplier Links
ISO 6431/VDMA - P1D Series - P1D-S040MS-0080 - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
ISO 6431/VDMA - P1D Series
P1D-S040MS-0080
ISO 6431/VDMA - P1D Series P1D-S040MS-0080
Dia 32 - 125mm Bore sizes to ISO/VDMA standards Double acting for medium duty operation Magnetic piston as standard Non-lube operation Adjustable end cushioning High and low temperature versions Clean version for Food Industry Flexible porting Complete range of mountings and sensors
  • Dia 32 - 125mm Bore sizes to ISO/VDMA standards
  • Double acting for medium duty operation
  • Magnetic piston as standard
  • Non-lube operation
  • Adjustable end cushioning
  • High and low temperature versions
  • Clean version for Food Industry
  • Flexible porting
  • Complete range of mountings and sensors
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Linear Actuators
Product Number P1D-S040MS-0080
Product Name ISO 6431/VDMA - P1D Series
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

Ballscrew Linear Actuator - DL20-DW-145-SV-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
L16-P Miniature Linear Actuator with Feedback 50mm 150:1 12 volts - L16-50-150-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTFV - Inverted Guided Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 60.7 to 378 lbs (27.53 to 171 kg)
View Details
Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 91.94 lbs (41.7 kg)
Drive Type Ball Screw
View Details