Parker Hannifin / Automation / Pneumatic - Europe Mini ISO 6432 P1A Series P1A-S025TS-0040

Description
P1A Mini ISO 6432 Cylinder ISO 6432 Bore sizes 10mm - 25mm Corrosion resistant design Non-lube operation as standard Magnetic pistons as standard Double acting or single acting versions End stroke buffers for long service life
Description
P1A Mini ISO 6432 Cylinder ISO 6432 Bore sizes 10mm - 25mm Corrosion resistant design Non-lube operation as standard Magnetic pistons as standard Double acting or single acting versions End stroke buffers for long service life

Suppliers

Company
Product
Description
Supplier Links
Mini ISO 6432 P1A Series - P1A-S025TS-0040 - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Mini ISO 6432 P1A Series
P1A-S025TS-0040
Mini ISO 6432 P1A Series P1A-S025TS-0040
P1A Mini ISO 6432 Cylinder ISO 6432 Bore sizes 10mm - 25mm Corrosion resistant design Non-lube operation as standard Magnetic pistons as standard Double acting or single acting versions End stroke buffers for long service life

P1A Mini ISO 6432 Cylinder

  • ISO 6432
  • Bore sizes 10mm - 25mm
  • Corrosion resistant design
  • Non-lube operation as standard
  • Magnetic pistons as standard
  • Double acting or single acting versions
  • End stroke buffers for long service life
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Linear Actuators
Product Number P1A-S025TS-0040
Product Name Mini ISO 6432 P1A Series
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

Ballscrew Linear Actuator - DL26B-120-ST-C-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Ball Screw
View Details
P16-P Linear Actuator with Feedback 200mm 64:1 12 volts - P16-200-64-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 7.87 inch (200 mm)
View Details
Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTKF - Short Compact Guided Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 31.47 to 378 lbs (14.27 to 171 kg)
View Details
Linear Actuators Series 32L ... TL Gearhead with integrated Lead Screw trapezoidal thread -  - FAULHABER MICROMO
Specs
Rated Force 111 lbs (50.16 kg)
Drive Type Lead Screw/ACME Screw
View Details