P1A Mini ISO 6432 Cylinder
| Parker Hannifin / Automation / Pneumatic - Europe | |
|---|---|
| Product Category | Air Cylinders |
| Product Number | P1A-S016TS-0015 |
| Product Name | Mini ISO 6432 P1A Series |
| Stroke | 0.5906 inch (15 mm) |
| Operating Pressure | 145 psi (102 m H2O) |
| Bore Size | 0.6299 inch (16 mm) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Cylinder Configuration | Simple |