Parker Hannifin / Automation / Pneumatic - Europe Mini ISO 6432 P1A Series P1A-S016MS-0040

Description
P1A Mini ISO 6432 Cylinder ISO 6432 Bore sizes 10mm - 25mm Corrosion resistant design Non-lube operation as standard Magnetic pistons as standard Double acting or single acting versions End stroke buffers for long service life
Description
P1A Mini ISO 6432 Cylinder ISO 6432 Bore sizes 10mm - 25mm Corrosion resistant design Non-lube operation as standard Magnetic pistons as standard Double acting or single acting versions End stroke buffers for long service life

Suppliers

Company
Product
Description
Supplier Links
Mini ISO 6432 P1A Series - P1A-S016MS-0040 - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Mini ISO 6432 P1A Series
P1A-S016MS-0040
Mini ISO 6432 P1A Series P1A-S016MS-0040
P1A Mini ISO 6432 Cylinder ISO 6432 Bore sizes 10mm - 25mm Corrosion resistant design Non-lube operation as standard Magnetic pistons as standard Double acting or single acting versions End stroke buffers for long service life

P1A Mini ISO 6432 Cylinder

  • ISO 6432
  • Bore sizes 10mm - 25mm
  • Corrosion resistant design
  • Non-lube operation as standard
  • Magnetic pistons as standard
  • Double acting or single acting versions
  • End stroke buffers for long service life
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Air Cylinders
Product Number P1A-S016MS-0040
Product Name Mini ISO 6432 P1A Series
Stroke 1.57 inch (40 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.6299 inch (16 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
GRC Guide Rod Cylinders -  - Compact Automation
Compact Automation
Specs
Stroke 2 to 8 inch (50.8 to 203 mm)
Bore Size 0.5000 to 2.5 inch (12.7 to 63.5 mm)
Operating Temperature -20 to 180 F (-28.89 to 82.22 C)
View Details
Pneumatic Linear Actuators - OVLPRO® Low Profile Rod Air Cylinders - OVLPRO® 25mm Bore -  - Branham, W.C. Inc.
Specs
Stroke 1 to 8 inch (25.4 to 203 mm)
Operating Pressure 200 psi (141 m H2O)
Bore Size 0.9843 inch (25 mm)
View Details
Customized Pneumatic Cylinders -  - Bansbach Easylift®
Specs
Stroke 7.87 inch (200 mm)
Rated Load/Force 243 lbs (110 kg)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
View Details