Parker Hannifin Corporation Mini ISO 6432 P1A Series P1A-S012SS-0025

Description
P1A Mini ISO 6432 Cylinder ISO 6432 Bore sizes 10mm - 25mm Corrosion resistant design Non-lube operation as standard Magnetic pistons as standard Double acting or single acting versions End stroke buffers for long service life
Description
P1A Mini ISO 6432 Cylinder ISO 6432 Bore sizes 10mm - 25mm Corrosion resistant design Non-lube operation as standard Magnetic pistons as standard Double acting or single acting versions End stroke buffers for long service life

Suppliers

Company
Product
Description
Supplier Links
Mini ISO 6432 P1A Series - P1A-S012SS-0025 - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Mini ISO 6432 P1A Series
P1A-S012SS-0025
Mini ISO 6432 P1A Series P1A-S012SS-0025
P1A Mini ISO 6432 Cylinder ISO 6432 Bore sizes 10mm - 25mm Corrosion resistant design Non-lube operation as standard Magnetic pistons as standard Double acting or single acting versions End stroke buffers for long service life

P1A Mini ISO 6432 Cylinder

  • ISO 6432
  • Bore sizes 10mm - 25mm
  • Corrosion resistant design
  • Non-lube operation as standard
  • Magnetic pistons as standard
  • Double acting or single acting versions
  • End stroke buffers for long service life
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Air Cylinders
Product Number P1A-S012SS-0025
Product Name Mini ISO 6432 P1A Series
Stroke 0.9843 inch (25 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.4724 inch (12 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
GC 2000 Series Guided Cylinders -  - Compact Automation
Specs
Stroke 0.1250 to 3 inch (3.17 to 76.2 mm)
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details
Compact air cylinder - ADN-3
Specs
Stroke 2 inch (50.8 mm)
Rated Load/Force 678 lbs (307 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Pneumatic Piston Rod Cylinders - 1214735 - RS Components, Ltd.
Specs
Stroke 1.97 inch (50 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.6299 inch (16 mm)
View Details