P1A Mini ISO 6432 Cylinder
Parker P1A-S010SS-0025
| Parker Hannifin / Automation / Pneumatic - Europe | RS Components, Ltd. | |
|---|---|---|
| Product Category | Air Cylinders | Air Cylinders |
| Product Number | P1A-S010SS-0025 | 4566368 |
| Product Name | Mini ISO 6432 P1A Series | Pneumatic Piston Rod Cylinders |
| Stroke | 0.9843 inch (25 mm) | 0.9843 inch (25 mm) |
| Operating Pressure | 145 psi (102 m H2O) | 145 psi (102 m H2O) |
| Bore Size | 0.3937 inch (10 mm) | 0.3937 inch (10 mm) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) | |
| Cylinder Configuration | Simple |