Parker Hannifin / Automation / Pneumatic - Europe OSP-P ATEX Version Series OSP-P32

Description
Certified application in EX environments The rodless pneumatic cylinders of Origa Division Europe are the first linear drive units, which are EX certified in the group of equipment II, Category 2 GD. For detailed information on how to use pneumatic components in EX-Areas, see leaflet A5P060E "EU Directive 94/9/EG (ATEX 95) for Pneumatic Components."
Description
Certified application in EX environments The rodless pneumatic cylinders of Origa Division Europe are the first linear drive units, which are EX certified in the group of equipment II, Category 2 GD. For detailed information on how to use pneumatic components in EX-Areas, see leaflet A5P060E "EU Directive 94/9/EG (ATEX 95) for Pneumatic Components."

Suppliers

Company
Product
Description
Supplier Links
OSP-P ATEX Version Series - OSP-P32 - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
OSP-P ATEX Version Series
OSP-P32
OSP-P ATEX Version Series OSP-P32
Certified application in EX environments The rodless pneumatic cylinders of Origa Division Europe are the first linear drive units, which are EX certified in the group of equipment II, Category 2 GD. For detailed information on how to use pneumatic components in EX-Areas, see leaflet A5P060E "EU Directive 94/9/EG (ATEX 95) for Pneumatic Components."

Certified application in EX environments

The rodless pneumatic cylinders of Origa Division Europe are the first linear drive units, which are EX certified in the group of equipment II, Category 2 GD. For detailed information on how to use pneumatic components in EX-Areas, see leaflet A5P060E "EU Directive 94/9/EG (ATEX 95) for Pneumatic Components."

Supplier's Site
OSP-P Cleanroom Series - OSP-P32 - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
OSP-P Cleanroom Series
OSP-P32
OSP-P Cleanroom Series OSP-P32
Protection class IP64 protected linear drives If linear drives come into contact with sugary or other sticky fluids during operation, there is a risk that parts of the drive, such as covers or guides, will jam, especially after long periods of downtime. In the best case scenario, the resulting functional failures will necessitate extensive cleaning. Origa Division Europe has developed a solution to protect the complete range of linear drives, including their system accessories, making them ideal for use in damp, dusty, cleaning-intensive environments. In order to achieve the protection required against penetration by spray or other substances, the complete Clean Design drive, including its accessories such as guides, sensors and travel measurement systems, has been installed in a modular, stainless steel housing. A driver provides the connection between the linear drive and the customer's equipment; during its stroke it passes through a special type of seal system. Features: Complete stainless steel housing with special sealing Spray-resistant for cleaning-intensive environments User-friendly seal replacement without the need for tools Can be fitted in three different installation positions Air connection only required from one side Flexible, stroke-length-specif ic attachment points

Protection class IP64 protected linear drives

If linear drives come into contact with sugary or other sticky fluids during operation, there is a risk that parts of the drive, such as covers or guides, will jam, especially after long periods of downtime. In the best case scenario, the resulting functional failures will necessitate extensive cleaning. Origa Division Europe has developed a solution to protect the complete range of linear drives, including their system accessories, making them ideal for use in damp, dusty, cleaning-intensive environments.

In order to achieve the protection required against penetration by spray or other substances, the complete Clean Design drive, including its accessories such as guides, sensors and travel measurement systems, has been installed in a modular, stainless steel housing. A driver provides the connection between the linear drive and the customer's equipment; during its stroke it passes through a special type of seal system.

Features:

  • Complete stainless steel housing with special sealing
  • Spray-resistant for cleaning-intensive environments
  • User-friendly seal replacement without the need for tools
  • Can be fitted in three different installation positions
  • Air connection only required from one side
  • Flexible, stroke-length-specific attachment points
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe Parker Hannifin / Automation / Pneumatic - Europe
Product Category Linear Actuators Linear Actuators
Product Number OSP-P32 OSP-P32
Product Name OSP-P ATEX Version Series OSP-P Cleanroom Series
Device Type Rodless Rodless
Actuation Type Pneumatic Pneumatic
Stroke or X-Axis Travel 0.0394 to 236 inch (1 to 6000 mm) 0.0394 to 47.24 inch (1 to 1200 mm)
Rated Speed 0.1969 in/sec (0.3000 m/min) 0.1969 in/sec (0.3000 m/min)
Rated Force 109 lbs (49.24 kg) 101 lbs (45.88 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ballscrew Linear Actuator - DL26L-DW-220-SV-C-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.91 to 11.81 inch (201 to 300 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
L12-P Micro Linear Actuator with Position Feedback 30mm 210:1 12 volts - L12-30-210-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 inch (30 mm)
View Details
Pneumatic Linear Actuators - Guided Cable Air Cylinders - Guided Cable Cylinders Standard Models - Branham, W.C. Inc.
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 60 to 120 inch (1524 to 3048 mm)
View Details
Linear Actuators Series 06L ... SL Gearhead with integrated Lead Screw standard load -  - FAULHABER MICROMO
Specs
Rated Force 0.8992 lbs (0.4078 kg)
Drive Type Lead Screw/ACME Screw
View Details