Parker Hannifin / Automation / Pneumatic - Europe Electric Actuator OSP-E ST Series OSP-E50-ST

Description
Linear Actuator with Trapezoidal Screw for intermittent applications. Advantages: Accurate path and position control High force output Self-locking Excellent slow speed characteristics Easy installation Low maintenance Ideal for level regulation, lifting and other applications with intermittent operations Features: Integrated guide- and drive system Complete motor and control packages Diverse range of accessories and mountings Standard Version: OSP-E25ST, OSP-E32ST, OSP-E50ST Standard carrier with own internal guidance Dovetail grooves for mounting accessories and the drive itself Travel per rotation of threaded spindle: Type OSP-E25ST : 4 mm Type OSP-E32ST : 4 mm Type OSP-E50ST : 6 mm Options: Incremental displacement measuring system SFI-plus with parallel keyway
Description
Linear Actuator with Trapezoidal Screw for intermittent applications. Advantages: Accurate path and position control High force output Self-locking Excellent slow speed characteristics Easy installation Low maintenance Ideal for level regulation, lifting and other applications with intermittent operations Features: Integrated guide- and drive system Complete motor and control packages Diverse range of accessories and mountings Standard Version: OSP-E25ST, OSP-E32ST, OSP-E50ST Standard carrier with own internal guidance Dovetail grooves for mounting accessories and the drive itself Travel per rotation of threaded spindle: Type OSP-E25ST : 4 mm Type OSP-E32ST : 4 mm Type OSP-E50ST : 6 mm Options: Incremental displacement measuring system SFI-plus with parallel keyway

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator OSP-E ST Series - OSP-E50-ST - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Electric Actuator OSP-E ST Series
OSP-E50-ST
Electric Actuator OSP-E ST Series OSP-E50-ST
Linear Actuator with Trapezoidal Screw for intermittent applications. Advantages: Accurate path and position control High force output Self-locking Excellent slow speed characteristics Easy installation Low maintenance Ideal for level regulation, lifting and other applications with intermittent operations Features: Integrated guide- and drive system Complete motor and control packages Diverse range of accessories and mountings Standard Version: OSP-E25ST, OSP-E32ST, OSP-E50ST Standard carrier with own internal guidance Dovetail grooves for mounting accessories and the drive itself Travel per rotation of threaded spindle: Type OSP-E25ST : 4 mm Type OSP-E32ST : 4 mm Type OSP-E50ST : 6 mm Options: Incremental displacement measuring system SFI-plus with parallel keyway

Linear Actuator with Trapezoidal Screw for intermittent applications.

Advantages:

  • Accurate path and position control
  • High force output
  • Self-locking
  • Excellent slow speed characteristics
  • Easy installation
  • Low maintenance
  • Ideal for level regulation, lifting and other applications with intermittent operations

Features:

  • Integrated guide- and drive system
  • Complete motor and control packages
  • Diverse range of accessories and mountings

Standard Version:

  • OSP-E25ST, OSP-E32ST, OSP-E50ST
  • Standard carrier with own internal guidance
  • Dovetail grooves for mounting accessories and the drive itself
  • Travel per rotation of threaded spindle:
    Type OSP-E25ST : 4 mm
    Type OSP-E32ST : 4 mm
    Type OSP-E50ST : 6 mm

Options:

  • Incremental displacement measuring system SFI-plus
  • with parallel keyway
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Linear Actuators
Product Number OSP-E50-ST
Product Name Electric Actuator OSP-E ST Series
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 0.0394 to 98.43 inch (1 to 2500 mm)
Rated Speed 5.91 in/sec (9 m/min)
Rated Force 337 lbs (153 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Linear Actuator - AxialPower™ Enhanced Series-APES23 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Force 60 to 400 lbs (27.21 to 181 kg)
View Details
STEPPER LINEAR ACTUATOR - 20 Series Size 8 (28mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 279 lbs (126 kg)
Drive Type Ball Screw
View Details