Parker Hannifin / Automation / Pneumatic - Europe Electric Actuator OSP-E SBR Series OSP-E50-SBR

Description
Linear Actuator with Trapezoidal Screw and Extending Rod for intermittent applications. Advantages: High force output Excellent slow speed characteristics Dynamic and precise positioning Very precise repeatability Features: Extending piston rod Trapezoidal ballscrew Non-rotating piston rod Standard Version: OSP-E25SBR, OSP-E32SBR, OSP-E50SBR Dovetail grooves for mounting accessories and the drive itself Travel per pitch of screw: Type OSP-E25SBR : 5 mm Type OSP-E32SBR : 5 / 10 mm Type OSP-E50SBR : 5 / 10 / 25 mm Options: Parallel keyway
Description
Linear Actuator with Trapezoidal Screw and Extending Rod for intermittent applications. Advantages: High force output Excellent slow speed characteristics Dynamic and precise positioning Very precise repeatability Features: Extending piston rod Trapezoidal ballscrew Non-rotating piston rod Standard Version: OSP-E25SBR, OSP-E32SBR, OSP-E50SBR Dovetail grooves for mounting accessories and the drive itself Travel per pitch of screw: Type OSP-E25SBR : 5 mm Type OSP-E32SBR : 5 / 10 mm Type OSP-E50SBR : 5 / 10 / 25 mm Options: Parallel keyway

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator OSP-E SBR Series - OSP-E50-SBR - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Electric Actuator OSP-E SBR Series
OSP-E50-SBR
Electric Actuator OSP-E SBR Series OSP-E50-SBR
Linear Actuator with Trapezoidal Screw and Extending Rod for intermittent applications. Advantages: High force output Excellent slow speed characteristics Dynamic and precise positioning Very precise repeatability Features: Extending piston rod Trapezoidal ballscrew Non-rotating piston rod Standard Version: OSP-E25SBR, OSP-E32SBR, OSP-E50SBR Dovetail grooves for mounting accessories and the drive itself Travel per pitch of screw: Type OSP-E25SBR : 5 mm Type OSP-E32SBR : 5 / 10 mm Type OSP-E50SBR : 5 / 10 / 25 mm Options: Parallel keyway

Linear Actuator with Trapezoidal Screw and Extending Rod for intermittent applications.

Advantages:

  • High force output
  • Excellent slow speed characteristics
  • Dynamic and precise positioning
  • Very precise repeatability

Features:

  • Extending piston rod
  • Trapezoidal ballscrew
  • Non-rotating piston rod

Standard Version:

  • OSP-E25SBR, OSP-E32SBR, OSP-E50SBR
  • Dovetail grooves for mounting accessories and the drive itself
  • Travel per pitch of screw:
    Type OSP-E25SBR : 5 mm
    Type OSP-E32SBR : 5 / 10 mm
    Type OSP-E50SBR : 5 / 10 / 25 mm

Options:

  • Parallel keyway
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Linear Actuators
Product Number OSP-E50-SBR
Product Name Electric Actuator OSP-E SBR Series
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 0.0394 to 19.69 inch (1 to 500 mm)
Rated Speed 49.21 in/sec (75 m/min)
Drive Type Ball Screw
Unlock Full Specs
to access all available technical data

Similar Products

ASME-TMMA00100151PAS0010 Short Stroke Actuator - TUCANA - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 2.59 lbs (1.17 kg)
View Details
Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 169 lbs (76.46 kg)
Drive Type Ball Screw
View Details
Piezo Stack Actuator, 0.025 mm Travel Range, Strain-gauge - NPA25SG - Newport MKS
Specs
Stroke or X-Axis Travel 9.84E-4 inch (0.0250 mm)
View Details
Ballscrew Linear Actuator - DL26B-70-ST-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Ball Screw
View Details