Parker Hannifin / Automation / Pneumatic - Europe Electric Actuator OSP-E SB Series OSP-E50-SB

Description
Linear actuator with ball screw Advantages: Accurate path and position control High force output Easy installation Excellent slow speed characteristics Ideal for precise traverse operations (e.g. machine feeds) and lifting applications Features: Integrated drive and guidance system Complete motor and control packages Diverse range of accessories and mountings Optimal screw pitches (5, 10, 25 mm) Standard Version: OSP-E25SB, OSP-E32SB, OSP-E50SB Standard carrier with own internal guidance Dovetail grooves for mounting accessories and the drive itself Travel per rotation of threaded spindle: Type OSP-E25 : 5 mm Type OSP-E32 : 5, 10 mm Type OSP-E50 : 5, 10, 25 mm Options: Tandem version Cleanroom version, certified to DIN EN ISO 14644-1 Incremental displacement measuring system SFI-plu
Description
Linear actuator with ball screw Advantages: Accurate path and position control High force output Easy installation Excellent slow speed characteristics Ideal for precise traverse operations (e.g. machine feeds) and lifting applications Features: Integrated drive and guidance system Complete motor and control packages Diverse range of accessories and mountings Optimal screw pitches (5, 10, 25 mm) Standard Version: OSP-E25SB, OSP-E32SB, OSP-E50SB Standard carrier with own internal guidance Dovetail grooves for mounting accessories and the drive itself Travel per rotation of threaded spindle: Type OSP-E25 : 5 mm Type OSP-E32 : 5, 10 mm Type OSP-E50 : 5, 10, 25 mm Options: Tandem version Cleanroom version, certified to DIN EN ISO 14644-1 Incremental displacement measuring system SFI-plu

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator OSP-E SB Series - OSP-E50-SB - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Electric Actuator OSP-E SB Series
OSP-E50-SB
Electric Actuator OSP-E SB Series OSP-E50-SB
Linear actuator with ball screw Advantages: Accurate path and position control High force output Easy installation Excellent slow speed characteristics Ideal for precise traverse operations (e.g. machine feeds) and lifting applications Features: Integrated drive and guidance system Complete motor and control packages Diverse range of accessories and mountings Optimal screw pitches (5, 10, 25 mm) Standard Version: OSP-E25SB, OSP-E32SB, OSP-E50SB Standard carrier with own internal guidance Dovetail grooves for mounting accessories and the drive itself Travel per rotation of threaded spindle: Type OSP-E25 : 5 mm Type OSP-E32 : 5, 10 mm Type OSP-E50 : 5, 10, 25 mm Options: Tandem version Cleanroom version, certified to DIN EN ISO 14644-1 Incremental displacement measuring system SFI-plu

Linear actuator with ball screw

Advantages:

  • Accurate path and position control
  • High force output
  • Easy installation
  • Excellent slow speed characteristics
  • Ideal for precise traverse operations
    (e.g. machine feeds) and lifting applications

Features:

  • Integrated drive and guidance system
  • Complete motor and control packages
  • Diverse range of accessories and mountings
  • Optimal screw pitches (5, 10, 25 mm)

Standard Version:

  • OSP-E25SB, OSP-E32SB, OSP-E50SB
  • Standard carrier with own internal guidance
  • Dovetail grooves for mounting accessories and the drive itself
  • Travel per rotation of threaded spindle:
    Type OSP-E25 : 5 mm
    Type OSP-E32 : 5, 10 mm
    Type OSP-E50 : 5, 10, 25 mm

Options:

  • Tandem version
  • Cleanroom version, certified to DIN EN ISO 14644-1
  • Incremental displacement measuring system SFI-plu
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Linear Actuators
Product Number OSP-E50-SB
Product Name Electric Actuator OSP-E SB Series
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 0.0394 to 126 inch (1 to 3200 mm)
Rated Speed 49.21 in/sec (75 m/min)
Rated Force 674 lbs (306 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Act Integrated Motion Actuator - MA1 Heavy Duty Series - Compact Automation
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 2 to 12 inch (50.8 to 305 mm)
View Details
20DBM-L Linear Actuator Stepper Motor - 20DBM20D1B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 inch (50 mm)
Motor Type Stepper
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 10.34 lbs (4.69 kg)
Drive Type Lead Screw/ACME Screw
View Details