Parker Hannifin / Automation / Pneumatic - Europe Electric Actuator OSP-E BHD Series OSP-E50-BHD

Description
Electric linear actuator for heavy duty applications Advantages: - Accurate path and position control - High force output - High speed operation - High load capacity - Easy installation - Low maintenance - Ideal for multi-axis applications Features: - Integrated roller guide or integrated recirculating ball bearing guide - Diverse range of multi-axis connection parts - Diverse range of accessories and mountings - Special options available Standard version: - OSP-E20BHD to OSP-E50BHD - Standard carrier with integrated roller guide - Clamp shaft or standard shaft - Motor mounted on the opposite side of the carrier - Dovetail profile for mounting of accessories and the actuator itself Special Versions: - Tandem version for higher load capacity - Bi-parting version for synchronised movements (OSP-E BHD-BP) - Integrated planetary gearbox Drive Shaft: - Clamp shaft with connection shaft (for use in Multi-Axis systems with connecting shaft) - Hollow shaft with keyway - Special shafts available on demand
Description
Electric linear actuator for heavy duty applications Advantages: - Accurate path and position control - High force output - High speed operation - High load capacity - Easy installation - Low maintenance - Ideal for multi-axis applications Features: - Integrated roller guide or integrated recirculating ball bearing guide - Diverse range of multi-axis connection parts - Diverse range of accessories and mountings - Special options available Standard version: - OSP-E20BHD to OSP-E50BHD - Standard carrier with integrated roller guide - Clamp shaft or standard shaft - Motor mounted on the opposite side of the carrier - Dovetail profile for mounting of accessories and the actuator itself Special Versions: - Tandem version for higher load capacity - Bi-parting version for synchronised movements (OSP-E BHD-BP) - Integrated planetary gearbox Drive Shaft: - Clamp shaft with connection shaft (for use in Multi-Axis systems with connecting shaft) - Hollow shaft with keyway - Special shafts available on demand

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator OSP-E BHD Series - OSP-E50-BHD - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Electric Actuator OSP-E BHD Series
OSP-E50-BHD
Electric Actuator OSP-E BHD Series OSP-E50-BHD
Electric linear actuator for heavy duty applications Advantages: - Accurate path and position control - High force output - High speed operation - High load capacity - Easy installation - Low maintenance - Ideal for multi-axis applications Features: - Integrated roller guide or integrated recirculating ball bearing guide - Diverse range of multi-axis connection parts - Diverse range of accessories and mountings - Special options available Standard version: - OSP-E20BHD to OSP-E50BHD - Standard carrier with integrated roller guide - Clamp shaft or standard shaft - Motor mounted on the opposite side of the carrier - Dovetail profile for mounting of accessories and the actuator itself Special Versions: - Tandem version for higher load capacity - Bi-parting version for synchronised movements (OSP-E BHD-BP) - Integrated planetary gearbox Drive Shaft: - Clamp shaft with connection shaft (for use in Multi-Axis systems with connecting shaft) - Hollow shaft with keyway - Special shafts available on demand

Electric linear actuator for heavy duty applications

Advantages:

- Accurate path and position control
- High force output
- High speed operation
- High load capacity
- Easy installation
- Low maintenance
- Ideal for multi-axis applications

Features:

- Integrated roller guide or integrated recirculating ball bearing guide
- Diverse range of multi-axis connection parts
- Diverse range of accessories and mountings
- Special options available

Standard version:

- OSP-E20BHD to OSP-E50BHD
- Standard carrier with integrated roller guide
- Clamp shaft or standard shaft
- Motor mounted on the opposite side of the carrier
- Dovetail profile for mounting of accessories and the actuator itself

Special Versions:

- Tandem version for higher load capacity
- Bi-parting version for synchronised movements (OSP-E BHD-BP)
- Integrated planetary gearbox

Drive Shaft:

- Clamp shaft with connection shaft (for use in Multi-Axis systems with connecting shaft)
- Hollow shaft with keyway
- Special shafts available on demand

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Linear Actuators
Product Number OSP-E50-BHD
Product Name Electric Actuator OSP-E BHD Series
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 0.0394 to 276 inch (1 to 7000 mm)
Rated Speed 197 to 394 in/sec (300 to 600 m/min)
Rated Force 833 to 3372 lbs (378 to 1529 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 20.23 lbs (9.18 kg)
Drive Type Ball Screw
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Drive Type Belt Drive
Material Aluminum; Steel; Stainless Steel; Carbon Steel
View Details
Motorized Actuator, Compact, 6 mm Travel, Stepper Motor - TRB6PP - Newport MKS
Specs
Stroke or X-Axis Travel 0.2362 inch (6 mm)
Rated Speed 0.0118 in/sec (0.0180 m/min)
View Details