Parker Hannifin / Automation / Pneumatic - Europe Electric Actuator OSP-E ST Series OSP-E32-ST

Description
Linear Actuator with Trapezoidal Screw for intermittent applications. Advantages: Accurate path and position control High force output Self-locking Excellent slow speed characteristics Easy installation Low maintenance Ideal for level regulation, lifting and other applications with intermittent operations Features: Integrated guide- and drive system Complete motor and control packages Diverse range of accessories and mountings Standard Version: OSP-E25ST, OSP-E32ST, OSP-E50ST Standard carrier with own internal guidance Dovetail grooves for mounting accessories and the drive itself Travel per rotation of threaded spindle: Type OSP-E25ST : 4 mm Type OSP-E32ST : 4 mm Type OSP-E50ST : 6 mm Options: Incremental displacement measuring system SFI-plus with parallel keyway
Description
Linear Actuator with Trapezoidal Screw for intermittent applications. Advantages: Accurate path and position control High force output Self-locking Excellent slow speed characteristics Easy installation Low maintenance Ideal for level regulation, lifting and other applications with intermittent operations Features: Integrated guide- and drive system Complete motor and control packages Diverse range of accessories and mountings Standard Version: OSP-E25ST, OSP-E32ST, OSP-E50ST Standard carrier with own internal guidance Dovetail grooves for mounting accessories and the drive itself Travel per rotation of threaded spindle: Type OSP-E25ST : 4 mm Type OSP-E32ST : 4 mm Type OSP-E50ST : 6 mm Options: Incremental displacement measuring system SFI-plus with parallel keyway

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator OSP-E ST Series - OSP-E32-ST - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Electric Actuator OSP-E ST Series
OSP-E32-ST
Electric Actuator OSP-E ST Series OSP-E32-ST
Linear Actuator with Trapezoidal Screw for intermittent applications. Advantages: Accurate path and position control High force output Self-locking Excellent slow speed characteristics Easy installation Low maintenance Ideal for level regulation, lifting and other applications with intermittent operations Features: Integrated guide- and drive system Complete motor and control packages Diverse range of accessories and mountings Standard Version: OSP-E25ST, OSP-E32ST, OSP-E50ST Standard carrier with own internal guidance Dovetail grooves for mounting accessories and the drive itself Travel per rotation of threaded spindle: Type OSP-E25ST : 4 mm Type OSP-E32ST : 4 mm Type OSP-E50ST : 6 mm Options: Incremental displacement measuring system SFI-plus with parallel keyway

Linear Actuator with Trapezoidal Screw for intermittent applications.

Advantages:

  • Accurate path and position control
  • High force output
  • Self-locking
  • Excellent slow speed characteristics
  • Easy installation
  • Low maintenance
  • Ideal for level regulation, lifting and other applications with intermittent operations

Features:

  • Integrated guide- and drive system
  • Complete motor and control packages
  • Diverse range of accessories and mountings

Standard Version:

  • OSP-E25ST, OSP-E32ST, OSP-E50ST
  • Standard carrier with own internal guidance
  • Dovetail grooves for mounting accessories and the drive itself
  • Travel per rotation of threaded spindle:
    Type OSP-E25ST : 4 mm
    Type OSP-E32ST : 4 mm
    Type OSP-E50ST : 6 mm

Options:

  • Incremental displacement measuring system SFI-plus
  • with parallel keyway
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Linear Actuators
Product Number OSP-E32-ST
Product Name Electric Actuator OSP-E ST Series
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 0.0394 to 78.74 inch (1 to 2000 mm)
Rated Speed 3.94 in/sec (6 m/min)
Rated Force 225 lbs (102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ballscrew Linear Actuator - DL33B-210-ST-C-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.91 to 11.81 inch (201 to 300 mm)
Drive Type Ball Screw
View Details
L16-S Miniature Linear Actuator with Limit Switches 140mm 35:1 12 volts - L16-140-35-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 5.51 inch (140 mm)
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 40.46 lbs (18.35 kg)
Drive Type Lead Screw/ACME Screw
View Details