Electric linear actuator for heavy duty applications
Advantages:
- Accurate path and position control
- High force output
- High speed operation
- High load capacity
- Easy installation
- Low maintenance
- Ideal for multi-axis applications
Features:
- Integrated roller guide or integrated recirculating ball bearing guide
- Diverse range of multi-axis connection parts
- Diverse range of accessories and mountings
- Special options available
Standard version:
- OSP-E20BHD to OSP-E50BHD
- Standard carrier with integrated roller guide
- Clamp shaft or standard shaft
- Motor mounted on the opposite side of the carrier
- Dovetail profile for mounting of accessories and the actuator itself
Special Versions:
- Tandem version for higher load capacity
- Bi-parting version for synchronised movements (OSP-E BHD-BP)
- Integrated planetary gearbox
Drive Shaft:
- Clamp shaft with connection shaft (for use in Multi-Axis systems with connecting shaft)
- Hollow shaft with keyway
- Special shafts available on demand
| Parker Hannifin / Automation / Pneumatic - Europe | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | OSP-E25-BHD |
| Product Name | Electric Actuator OSP-E BHD Series |
| Device Type | Rodless |
| Actuation Type | Electrical |
| Stroke or X-Axis Travel | 0.0394 to 276 inch (1 to 7000 mm) |
| Rated Speed | 197 to 394 in/sec (300 to 600 m/min) |
| Rated Force | 222 to 674 lbs (101 to 306 kg) |