Parker Hannifin / Automation / Pneumatic - Europe Electric Actuator OSP-E BV Series OSP-E20-BV

Description
Vertical Linear Drive with Toothed Belt and Integrated Recirculating Ball Bearing Guide Advantages: Fixed drive head for low moving mass Integrated recirculating ball bearing guide for high torque loads Magnetic switch set for contactless position sensing Easy to install Low maintenance Features: High acceleration and speed Shaft connection via clamp shaft or plain shaft Power transmission by toothed belt Moving axis profile Complete motor and control packages Standard version: OSP-E20BV and OSP-E25BV OSP-E20BV Tandem and OSP-E25BV Tandem Belt drive with integrated recirculating ball bearing guide Drive shaft with clamp shaft or plain shaft Choice of motor mounting side Options: Tandem version for higher moments Drive Shaft: Clamp shaft and plain shaft or with double plain shaft for mounting an intermediate drive shaft Hollow drive shaft with keyway Special drive shaft versions on request
Description
Vertical Linear Drive with Toothed Belt and Integrated Recirculating Ball Bearing Guide Advantages: Fixed drive head for low moving mass Integrated recirculating ball bearing guide for high torque loads Magnetic switch set for contactless position sensing Easy to install Low maintenance Features: High acceleration and speed Shaft connection via clamp shaft or plain shaft Power transmission by toothed belt Moving axis profile Complete motor and control packages Standard version: OSP-E20BV and OSP-E25BV OSP-E20BV Tandem and OSP-E25BV Tandem Belt drive with integrated recirculating ball bearing guide Drive shaft with clamp shaft or plain shaft Choice of motor mounting side Options: Tandem version for higher moments Drive Shaft: Clamp shaft and plain shaft or with double plain shaft for mounting an intermediate drive shaft Hollow drive shaft with keyway Special drive shaft versions on request

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator OSP-E BV Series - OSP-E20-BV - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Electric Actuator OSP-E BV Series
OSP-E20-BV
Electric Actuator OSP-E BV Series OSP-E20-BV
Vertical Linear Drive with Toothed Belt and Integrated Recirculating Ball Bearing Guide Advantages: Fixed drive head for low moving mass Integrated recirculating ball bearing guide for high torque loads Magnetic switch set for contactless position sensing Easy to install Low maintenance Features: High acceleration and speed Shaft connection via clamp shaft or plain shaft Power transmission by toothed belt Moving axis profile Complete motor and control packages Standard version: OSP-E20BV and OSP-E25BV OSP-E20BV Tandem and OSP-E25BV Tandem Belt drive with integrated recirculating ball bearing guide Drive shaft with clamp shaft or plain shaft Choice of motor mounting side Options: Tandem version for higher moments Drive Shaft: Clamp shaft and plain shaft or with double plain shaft for mounting an intermediate drive shaft Hollow drive shaft with keyway Special drive shaft versions on request

Vertical Linear Drive with Toothed Belt and Integrated Recirculating Ball Bearing Guide

Advantages:

  • Fixed drive head for low moving mass
  • Integrated recirculating ball bearing guide for high torque loads
  • Magnetic switch set for contactless position sensing
  • Easy to install
  • Low maintenance

Features:

  • High acceleration and speed
  • Shaft connection via clamp shaft or plain shaft
  • Power transmission by toothed belt
  • Moving axis profile
  • Complete motor and control packages

Standard version:

  • OSP-E20BV and OSP-E25BV
  • OSP-E20BV Tandem and OSP-E25BV Tandem
  • Belt drive with integrated recirculating ball bearing guide
  • Drive shaft with clamp shaft or plain shaft
  • Choice of motor mounting side

Options:

  • Tandem version for higher moments

Drive Shaft:

  • Clamp shaft and plain shaft or with double plain shaft
    for mounting an intermediate drive shaft
  • Hollow drive shaft with keyway
  • Special drive shaft versions on request
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Linear Actuators
Product Number OSP-E20-BV
Product Name Electric Actuator OSP-E BV Series
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 0.0394 to 39.37 inch (1 to 1000 mm)
Rated Speed 118 in/sec (180 m/min)
Rated Force 360 lbs (163 kg)
Unlock Full Specs
to access all available technical data

Similar Products

STEPPER LINEAR ACTUATOR - 42 Series Size 17 (34mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.33 to 12 volts
View Details
Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 66.32 lbs (30.08 kg)
Drive Type Ball Screw
View Details
Motorized Actuator, NSA12, CONEX-PP Integrated Controller - CONEX-NSA12 - Newport MKS
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.4331 inch (11 mm)
Rated Speed 0.0354 in/sec (0.0540 m/min)
View Details
Ballscrew Linear Actuator - DL33B-410-ST-C - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 15.79 to 19.69 inch (401 to 500 mm)
Drive Type Ball Screw
View Details