Parker Hannifin / Automation / Electromechanical Division - Europe MX80S Series MX80S

Description
The MX80S low profile miniature positioner offers reliable linear positioning for space restricted applications. It can be driven by a 2mm lead precision ground ballscrew or a high efficiency PTFE coated leadscrew offered with 1 mm, 2 mm, and 10 mm leads and can be driven by either a servo or stepper motor. The MX80S can include digital limit/home sensors and is offered with an attractive black anodize finish or can be provided with a clean room preparation. Miniature Size - Low Profile (35 mm high X 80 mm wide) Normal or cleanroom environments Multi-axis platform Selectable travels:25, 50, 100, 150 mm. 1.5 µm Bi-directional Repeatability: Cross Roller Bearing (zero cage creep option) Resolutions: 1.0; 2.0; or 10.0 mm leads 123 N Axial Thrust Digital limit/home system Stepper or servo motor driven Dowel holes for repeatable payload mounting
Description
The MX80S low profile miniature positioner offers reliable linear positioning for space restricted applications. It can be driven by a 2mm lead precision ground ballscrew or a high efficiency PTFE coated leadscrew offered with 1 mm, 2 mm, and 10 mm leads and can be driven by either a servo or stepper motor. The MX80S can include digital limit/home sensors and is offered with an attractive black anodize finish or can be provided with a clean room preparation. Miniature Size - Low Profile (35 mm high X 80 mm wide) Normal or cleanroom environments Multi-axis platform Selectable travels:25, 50, 100, 150 mm. 1.5 µm Bi-directional Repeatability: Cross Roller Bearing (zero cage creep option) Resolutions: 1.0; 2.0; or 10.0 mm leads 123 N Axial Thrust Digital limit/home system Stepper or servo motor driven Dowel holes for repeatable payload mounting

Suppliers

Company
Product
Description
Supplier Links
MX80S Series MX80S
The MX80S low profile miniature positioner offers reliable linear positioning for space restricted applications. It can be driven by a 2mm lead precision ground ballscrew or a high efficiency PTFE coated leadscrew offered with 1 mm, 2 mm, and 10 mm leads and can be driven by either a servo or stepper motor. The MX80S can include digital limit/home sensors and is offered with an attractive black anodize finish or can be provided with a clean room preparation. Miniature Size - Low Profile (35 mm high X 80 mm wide) Normal or cleanroom environments Multi-axis platform Selectable travels:25, 50, 100, 150 mm. 1.5 µm Bi-directional Repeatability: Cross Roller Bearing (zero cage creep option) Resolutions: 1.0; 2.0; or 10.0 mm leads 123 N Axial Thrust Digital limit/home system Stepper or servo motor driven Dowel holes for repeatable payload mounting

The MX80S low profile miniature positioner offers reliable linear positioning for space restricted applications. It can be driven by a 2mm lead precision ground ballscrew or a high efficiency PTFE coated leadscrew offered with 1 mm, 2 mm, and 10 mm leads and can be driven by either a servo or stepper motor. The MX80S can include digital limit/home sensors and is offered with an attractive black anodize finish or can be provided with a clean room preparation.

  • Miniature Size - Low Profile (35 mm high X 80 mm wide)
  • Normal or cleanroom environments
  • Multi-axis platform
  • Selectable travels:25, 50, 100, 150 mm.
  • 1.5 µm Bi-directional Repeatability:
  • Cross Roller Bearing (zero cage creep option)
  • Resolutions: 1.0; 2.0; or 10.0 mm leads
  • 123 N Axial Thrust
  • Digital limit/home system
  • Stepper or servo motor driven
  • Dowel holes for repeatable payload mounting
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Linear Slides and Linear Stages
Product Number MX80S
Product Name MX80S Series
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 5.91 inch (25 to 150 mm)
Rated Speed 7.87 in/sec (12 m/min)
Carriage Load 17.64 lbs (8 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Gothic-Arch, 40 x 40mm, Micro Y, Pico XZ, M4 and M6 - 9062-XYZ-PNP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Large Format Gantry System with Linear Motors - A-352 - PI (Physik Instrumente) L.P.
Specs
Orientation Gantry
Device Type Ball Slide
Motor Type DC; Linear Motor
View Details
Posi-Drive Motorized Stage - LRS3-12-B10-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 10.01 to 12 inch (254 to 305 mm)
Carriage Load 166 to 220 lbs (75.28 to 99.77 kg)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details