Parker Hannifin/Electromechanical Automation Servo Motor MPP1003C1E-NPSN

Description
SERVO MOTOR, LOW INERTIA ROTARY SERVO MOTORS, 100 FRAME, 3 STACK MAGNET, C WINDING, 230VAC, 2000-LINE INCREMENTAL ENCODER, SMOOTH SHAFT, PARKER-STYLE RIGHT ANGLE ROTATABLE, NONE. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, LOW INERTIA ROTARY SERVO MOTORS, 100 FRAME, 3 STACK MAGNET, C WINDING, 230VAC, 2000-LINE INCREMENTAL ENCODER, SMOOTH SHAFT, PARKER-STYLE RIGHT ANGLE ROTATABLE, NONE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 8484938 - Radwell International
Willingboro, NJ, United States
Servo Motor
8484938
Servo Motor 8484938
SERVO MOTOR, LOW INERTIA ROTARY SERVO MOTORS, 100 FRAME, 3 STACK MAGNET, C WINDING, 230VAC, 2000-LINE INCREMENTAL ENCODER, SMOOTH SHAFT, PARKER-STYLE RIGHT ANGLE ROTATABLE, NONE. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, LOW INERTIA ROTARY SERVO MOTORS, 100 FRAME, 3 STACK MAGNET, C WINDING, 230VAC, 2000-LINE INCREMENTAL ENCODER, SMOOTH SHAFT, PARKER-STYLE RIGHT ANGLE ROTATABLE, NONE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 8484938
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details
Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A560F-MJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 3000 rpm
View Details