SCA and SCB cartridge dust collectors capture hazardous contaminants from welding processes. Installed above the plant floor, these ceiling-mount units ensure clean air without taking up valuable floor space. This cartridge collector offers a choice of ambient air collection (SCA) as well as source capture (SCB).
SCA and SCB cartridge collectors provide continuous-duty cleaning. An internal pulse cleaning cycle sends brief blasts of air evenly along filters to “pulse off” contaminants, making this ventilation system quieter and easier to maintain than other collectors. The result: longer filter life while saving time and money.
Air volumes range from 1,000 CFM to 2,500 CFM, based on ambient or source capture collection requirements.
| United Air Specialists, Inc. | |
|---|---|
| Product Category | Fume and Smoke Collectors |
| Product Number | Model SCB |
| Product Name | SCB Source Capture Dust Collector |
| Applications | FinePowders; General Cleaning; Welding Fumes |
| Features | HEPA/ULPA (optional feature); Instrument Panel (optional feature) |
| Collector Type | Source Collector / Portable; Stationary Unit |
| Separation / Filtration System | Cartridge-type units |