The MCB Series of cartridge dust collectors effectively remove fine airborne dusts while providing workers space for unrestricted movement to perform industrial processes. Available as 3′, 6′ or 9′ modules, the MCB cartridge collector can be used alone or in combination with a containment booth.
MCB industrial air cleaners use an enclosed pulse cleaning system that reduces sound levels up to 50% more than competitive environmental control booth units. Plus, this cross ventilation series of dust collectors requires no duct work, fewer assembly modules and less electrical hookups and motors for easy installation.
Air volumes range from 4,500 CFM to 36,000 CFM, depending on the quantity and types of filter cartridges used
| United Air Specialists, Inc. | |
|---|---|
| Product Category | Fume and Smoke Collectors |
| Product Number | MCB Series |
| Product Name | MCB Cross Ventilation Dust Collector |
| Applications | Abrasives; FinePowders; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes |
| Features | Continuous; HEPA/ULPA (optional feature); Instrument Panel (optional feature) |
| Collector Type | Ambient Units; Collection Booths (optional feature); Stationary Unit |
| Process | Dry Type |